SOLIDMATRIX FUSE, 63VDC, 1.5A
SOLIDMATRIX FUSE, 63VDC, 1.5A
SOLIDMATRIX FUSE, 63VDC, 1.5A
FUSE, FAST ACTING, 1.5A, 63VDC, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5673-F0603FA1500V063TMCT-ND | 40AJ6978 |
| Product Name | Fuses | Fuse, Fast Acting, 1.5A, 63Vdc, 0603 Rohs Compliant Aem |
| Fuse Type | PC Board |