AEM Components (USA), Inc. Fuses F0402FA2000V024T

Description
SOLIDMATRIX FUSE, 24VDC, 2.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 24VDC, 2.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0402FA2000V024TCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 2.0A

SOLIDMATRIX FUSE, 24VDC, 2.0A

Buy Now Datasheet
Fuses - 5673-F0402FA2000V024TDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 2.0A

SOLIDMATRIX FUSE, 24VDC, 2.0A

Buy Now Datasheet
Fuses - 5673-F0402FA2000V024TTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 2.0A

SOLIDMATRIX FUSE, 24VDC, 2.0A

Buy Now Datasheet
Fuse, Fast Acting, 2A, 24Vdc, 0402 Rohs Compliant Aem - 40AJ6972 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2A, 24Vdc, 0402 Rohs Compliant Aem
40AJ6972
Fuse, Fast Acting, 2A, 24Vdc, 0402 Rohs Compliant Aem 40AJ6972
FUSE, FAST ACTING, 2A, 24VDC, 0402 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 2A, 24VDC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Solidmatrix fuse SMD 0402, fast-acting 2A, 24V - F0402FA2000V024T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Solidmatrix fuse SMD 0402, fast-acting 2A, 24V
F0402FA2000V024T
Solidmatrix fuse SMD 0402, fast-acting 2A, 24V F0402FA2000V024T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-F0402FA2000V024TCT-ND 40AJ6972 F0402FA2000V024T
Product Name Fuses Fuse, Fast Acting, 2A, 24Vdc, 0402 Rohs Compliant Aem Solidmatrix fuse SMD 0402, fast-acting 2A, 24V
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002312101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(BB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 500 amps
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers