AEM Components (USA), Inc. Fuses F0402FA1000V024T

Description
SOLIDMATRIX FUSE, 24VDC, 1.0A
Request a Quote Datasheet
Description
SOLIDMATRIX FUSE, 24VDC, 1.0A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-F0402FA1000V024TTR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 1.0A

SOLIDMATRIX FUSE, 24VDC, 1.0A

Buy Now Datasheet
Fuses - 5673-F0402FA1000V024TDKR-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 1.0A

SOLIDMATRIX FUSE, 24VDC, 1.0A

Buy Now Datasheet
Fuses - 5673-F0402FA1000V024TCT-ND - DigiKey
Thief River Falls, MN, United States
SOLIDMATRIX FUSE, 24VDC, 1.0A

SOLIDMATRIX FUSE, 24VDC, 1.0A

Buy Now Datasheet
Solidmatrix fuse SMD 0402, fast-acting 1A, 24V - F0402FA1000V024T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Solidmatrix fuse SMD 0402, fast-acting 1A, 24V
F0402FA1000V024T
Solidmatrix fuse SMD 0402, fast-acting 1A, 24V F0402FA1000V024T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Fast Acting, 1A, 24Vdc, 0402 Rohs Compliant Aem - 40AJ6970 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1A, 24Vdc, 0402 Rohs Compliant Aem
40AJ6970
Fuse, Fast Acting, 1A, 24Vdc, 0402 Rohs Compliant Aem 40AJ6970
FUSE, FAST ACTING, 1A, 24VDC, 0402 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 1A, 24VDC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-F0402FA1000V024TTR-ND F0402FA1000V024T 40AJ6970
Product Name Fuses Solidmatrix fuse SMD 0402, fast-acting 1A, 24V Fuse, Fast Acting, 1A, 24Vdc, 0402 Rohs Compliant Aem
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details