AEM Components (USA), Inc. Fuses AF2-1.50V125TM

Description
AIRMATRIX FUSE, 125VDC, 250VAC,
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 125VDC, 250VAC,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF2-1.50V125TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 125VDC, 250VAC,

AIRMATRIX FUSE, 125VDC, 250VAC,

Buy Now Datasheet
Fuses - 5673-AF2-1.50V125TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 125VDC, 250VAC,

AIRMATRIX FUSE, 125VDC, 250VAC,

Buy Now Datasheet
Fuses - 5673-AF2-1.50V125TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 125VDC, 250VAC,

AIRMATRIX FUSE, 125VDC, 250VAC,

Buy Now Datasheet
Fuse, Fast Acting, 1.5A, 125Vdc, 2410 Rohs Compliant Aem - 40AJ6187 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1.5A, 125Vdc, 2410 Rohs Compliant Aem
40AJ6187
Fuse, Fast Acting, 1.5A, 125Vdc, 2410 Rohs Compliant Aem 40AJ6187
FUSE, FAST ACTING, 1.5A, 125VDC, 2410 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 1.5A, 125VDC, 2410 ROHS COMPLIANT: YES

Supplier's Site
SMD Fuses2410 1.5A FA Fuse - AF2-1.50V125TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses2410 1.5A FA Fuse
AF2-1.50V125TM
SMD Fuses2410 1.5A FA Fuse AF2-1.50V125TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-AF2-1.50V125TMCT-ND 40AJ6187 AF2-1.50V125TM
Product Name Fuses Fuse, Fast Acting, 1.5A, 125Vdc, 2410 Rohs Compliant Aem SMD Fuses2410 1.5A FA Fuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers