AEM Components (USA), Inc. Fuses AF1206F8.00TM

Description
AIRMATRIX FUSE, 32VDC, 8A
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 32VDC, 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF1206F8.00TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 8A

AIRMATRIX FUSE, 32VDC, 8A

Buy Now Datasheet
Fuses - 5673-AF1206F8.00TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 8A

AIRMATRIX FUSE, 32VDC, 8A

Buy Now Datasheet
Fuses - 5673-AF1206F8.00TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 8A

AIRMATRIX FUSE, 32VDC, 8A

Buy Now Datasheet
SMD Fuses1206 8A - AF1206F8.00TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 8A
AF1206F8.00TM
SMD Fuses1206 8A AF1206F8.00TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fuse, Fast Acting, 8A, 32Vdc, 1206 Rohs Compliant Aem - 40AJ6181 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 8A, 32Vdc, 1206 Rohs Compliant Aem
40AJ6181
Fuse, Fast Acting, 8A, 32Vdc, 1206 Rohs Compliant Aem 40AJ6181
FUSE, FAST ACTING, 8A, 32VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 8A, 32VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5673-AF1206F8.00TMDKR-ND AF1206F8.00TM 40AJ6181
Product Name Fuses SMD Fuses1206 8A Fuse, Fast Acting, 8A, 32Vdc, 1206 Rohs Compliant Aem
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1892-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details