AEM Components (USA), Inc. Fuses AF1206F2.00TM

Description
AIRMATRIX FUSE, 65VDC, 2A
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 65VDC, 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF1206F2.00TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 65VDC, 2A

AIRMATRIX FUSE, 65VDC, 2A

Buy Now Datasheet
Fuses - 5673-AF1206F2.00TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 65VDC, 2A

AIRMATRIX FUSE, 65VDC, 2A

Buy Now Datasheet
Fuses - 5673-AF1206F2.00TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 65VDC, 2A

AIRMATRIX FUSE, 65VDC, 2A

Buy Now Datasheet
Fuse, Fast Acting, 2A, 65Vdc, 1206 Rohs Compliant Aem - 40AJ6172 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2A, 65Vdc, 1206 Rohs Compliant Aem
40AJ6172
Fuse, Fast Acting, 2A, 65Vdc, 1206 Rohs Compliant Aem 40AJ6172
FUSE, FAST ACTING, 2A, 65VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 2A, 65VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site
SMD Fuses1206 2A - AF1206F2.00TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 2A
AF1206F2.00TM
SMD Fuses1206 2A AF1206F2.00TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-AF1206F2.00TMDKR-ND 40AJ6172 AF1206F2.00TM
Product Name Fuses Fuse, Fast Acting, 2A, 65Vdc, 1206 Rohs Compliant Aem SMD Fuses1206 2A
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 004110378 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Power Fuses DC Fuses - VD series - VD1750V/1800V/2000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1800 volts
Rated Current 800 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers