AEM Components (USA), Inc. Fuses AF1206F15.0TM

Description
AIRMATRIX FUSE, 32VDC, 15A
Request a Quote Datasheet
Description
AIRMATRIX FUSE, 32VDC, 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5673-AF1206F15.0TMDKR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 15A

AIRMATRIX FUSE, 32VDC, 15A

Buy Now Datasheet
Fuses - 5673-AF1206F15.0TMTR-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 15A

AIRMATRIX FUSE, 32VDC, 15A

Buy Now Datasheet
Fuses - 5673-AF1206F15.0TMCT-ND - DigiKey
Thief River Falls, MN, United States
AIRMATRIX FUSE, 32VDC, 15A

AIRMATRIX FUSE, 32VDC, 15A

Buy Now Datasheet
Fuse, Fast Acting, 15A, 32Vdc, 1206 Rohs Compliant Aem - 40AJ6171 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 15A, 32Vdc, 1206 Rohs Compliant Aem
40AJ6171
Fuse, Fast Acting, 15A, 32Vdc, 1206 Rohs Compliant Aem 40AJ6171
FUSE, FAST ACTING, 15A, 32VDC, 1206 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 15A, 32VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site
SMD Fuses1206 15A - AF1206F15.0TM - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SMD Fuses1206 15A
AF1206F15.0TM
SMD Fuses1206 15A AF1206F15.0TM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Fuses Fuses Fuses
Product Number 5673-AF1206F15.0TMDKR-ND 40AJ6171 AF1206F15.0TM
Product Name Fuses Fuse, Fast Acting, 15A, 32Vdc, 1206 Rohs Compliant Aem SMD Fuses1206 15A
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (45A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 45 amps
View Details
Cartridge Fuses - 7777495 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002625118 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers