Advantech UHD Smart Display Solution UTM-765GR-B5000

Description
UHD Smart Display Solution 4K UHD resolution The narrow bezel design gives a smooth viewing experience High brightness Pol. Haze: AG 25% Built-in Speakers (10W+10W) Support 24/7 working
Request a Quote Datasheet
Description
UHD Smart Display Solution 4K UHD resolution The narrow bezel design gives a smooth viewing experience High brightness Pol. Haze: AG 25% Built-in Speakers (10W+10W) Support 24/7 working
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHD Smart Display Solution - UTM-765GR-B5000 - Advantech
Cincinnati, OH, United States
UHD Smart Display Solution
UTM-765GR-B5000
UHD Smart Display Solution UTM-765GR-B5000
UHD Smart Display Solution 4K UHD resolution The narrow bezel design gives a smooth viewing experience High brightness Pol. Haze: AG 25% Built-in Speakers (10W+10W) Support 24/7 working

UHD Smart Display Solution

  • 4K UHD resolution
  • The narrow bezel design gives a smooth viewing experience
  • High brightness
  • Pol. Haze: AG 25%
  • Built-in Speakers (10W+10W)
  • Support 24/7 working
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTM-765GR-B5000
Product Name UHD Smart Display Solution
Display Size 65.0 inch (1651.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots - AIMC-3403-01A2 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; Intel® Core™ processors (7th/6th Gen)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details