Advantech UHD Smart Display Solution UTM-755GR-B5000

Description
UHD Smart Display Solution 4K UHD resolution The narrow bezel design gives a smooth viewing experience High brightness Pol. Haze: AG 25% Built-in Speakers (10W+10W) Support 24/7 working
Request a Quote Datasheet
Description
UHD Smart Display Solution 4K UHD resolution The narrow bezel design gives a smooth viewing experience High brightness Pol. Haze: AG 25% Built-in Speakers (10W+10W) Support 24/7 working
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHD Smart Display Solution - UTM-755GR-B5000 - Advantech
Cincinnati, OH, United States
UHD Smart Display Solution
UTM-755GR-B5000
UHD Smart Display Solution UTM-755GR-B5000
UHD Smart Display Solution 4K UHD resolution The narrow bezel design gives a smooth viewing experience High brightness Pol. Haze: AG 25% Built-in Speakers (10W+10W) Support 24/7 working

UHD Smart Display Solution

  • 4K UHD resolution
  • The narrow bezel design gives a smooth viewing experience
  • High brightness
  • Pol. Haze: AG 25%
  • Built-in Speakers (10W+10W)
  • Support 24/7 working
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTM-755GR-B5000
Product Name UHD Smart Display Solution
Display Size 55.0 inch (1397.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1901E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S8A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 7 8845HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details