Advantech UHD Smart Display Solution UTM-743GR-B5000

Description
UHD Smart Display Solution 4K UHD resolution The narrow bezel design gives a smooth viewing experience High brightness Pol. Haze: AG 25% Built-in Speakers (10W+10W) Support 24/7 working
Request a Quote Datasheet
Description
UHD Smart Display Solution 4K UHD resolution The narrow bezel design gives a smooth viewing experience High brightness Pol. Haze: AG 25% Built-in Speakers (10W+10W) Support 24/7 working
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHD Smart Display Solution - UTM-743GR-B5000 - Advantech
Cincinnati, OH, United States
UHD Smart Display Solution
UTM-743GR-B5000
UHD Smart Display Solution UTM-743GR-B5000
UHD Smart Display Solution 4K UHD resolution The narrow bezel design gives a smooth viewing experience High brightness Pol. Haze: AG 25% Built-in Speakers (10W+10W) Support 24/7 working

UHD Smart Display Solution

  • 4K UHD resolution
  • The narrow bezel design gives a smooth viewing experience
  • High brightness
  • Pol. Haze: AG 25%
  • Built-in Speakers (10W+10W)
  • Support 24/7 working
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTM-743GR-B5000
Product Name UHD Smart Display Solution
Display Size 43.0 inch (1092.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-120H-B0A1U - Advantech
Specs
Processor Intel 386 Family; Intel N97
Operating Temperature ? to 365 F (? to 185 C)
View Details
Industrial PCs - ARK1123C2101-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details