Advantech UTK-7000 is an innovative, modular kiosk system incorporated by Advantech's UTC-100, UTC-300, UTC-500, and USC-300 series all-in-one computers. UTK-7000-DESKTOP

Description
UTK-7000 is an innovative, modular kiosk system incorporated by Advantech's UTC-100, UTC-300, UTC-500, and USC-300 series all-in-one computers. Low power consumption and fanless design Compatible with 15.6", 21.5", and 23.8" all-in-one computer Support both landscape and horizontal display orientation 16:9 widescreen with IP65-rated front bezel for water and dust resistance Retail-hardened I/O connectivity and diverse peripheral options Support Windows, Android, and Linux operating systems Support desktop and pedestal (floor-standing) installation Support DeviceOn - iService Suite remote device management software
Request a Quote Datasheet
Description
UTK-7000 is an innovative, modular kiosk system incorporated by Advantech's UTC-100, UTC-300, UTC-500, and USC-300 series all-in-one computers. Low power consumption and fanless design Compatible with 15.6", 21.5", and 23.8" all-in-one computer Support both landscape and horizontal display orientation 16:9 widescreen with IP65-rated front bezel for water and dust resistance Retail-hardened I/O connectivity and diverse peripheral options Support Windows, Android, and Linux operating systems Support desktop and pedestal (floor-standing) installation Support DeviceOn - iService Suite remote device management software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UTK-7000 is an innovative, modular kiosk system incorporated by Advantech's UTC-100, UTC-300, UTC-500, and USC-300 series all-in-one computers. - UTK-7000-DESKTOP - Advantech
Cincinnati, OH, United States
UTK-7000 is an innovative, modular kiosk system incorporated by Advantech's UTC-100, UTC-300, UTC-500, and USC-300 series all-in-one computers.
UTK-7000-DESKTOP
UTK-7000 is an innovative, modular kiosk system incorporated by Advantech's UTC-100, UTC-300, UTC-500, and USC-300 series all-in-one computers. UTK-7000-DESKTOP
UTK-7000 is an innovative, modular kiosk system incorporated by Advantech's UTC-100, UTC-300, UTC-500, and USC-300 series all-in-one computers. Low power consumption and fanless design Compatible with 15.6", 21.5", and 23.8" all-in-one computer Support both landscape and horizontal display orientation 16:9 widescreen with IP65-rated front bezel for water and dust resistance Retail-hardened I/O connectivity and diverse peripheral options Support Windows, Android, and Linux operating systems Support desktop and pedestal (floor-standing) installation Support DeviceOn - iService Suite remote device management software

UTK-7000 is an innovative, modular kiosk system incorporated by Advantech's UTC-100, UTC-300, UTC-500, and USC-300 series all-in-one computers.

  • Low power consumption and fanless design
  • Compatible with 15.6", 21.5", and 23.8" all-in-one computer
  • Support both landscape and horizontal display orientation
  • 16:9 widescreen with IP65-rated front bezel for water and dust resistance
  • Retail-hardened I/O connectivity and diverse peripheral options
  • Support Windows, Android, and Linux operating systems
  • Support desktop and pedestal (floor-standing) installation
  • Support DeviceOn - iService Suite remote device management software
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTK-7000-DESKTOP
Product Name UTK-7000 is an innovative, modular kiosk system incorporated by Advantech's UTC-100, UTC-300, UTC-500, and USC-300 series all-in-one computers.
Computer Type Desktop, Stand Alone or Tower
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details
Industrial PCs - ARK1123H1701E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details