42.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor
UTC-542 FEATURES AN ALL-IN-ONE C
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-542JP-ATB0E | 2084-UTC-542JP-ATB0E-ND |
| Product Name | 42.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor | Industrial PCs |
| Display Size | 42.5 inch (1079.50 mm) | |
| Operating System | N/A | Supports Windows 10/11, Android, Linux |
| Processor | Intel 386 Family; Intel® Celeron® J6412 |