Advantech 42.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor UTC-542IP-ATB0E

Description
42.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor High performance and fanless system design 42.5" monitor with 16:9 widescreen display Built-in Intel® Core™ i5-1145G7E processor IP65-rated front panel for water and dust resistance Supports both landscape and portrait screen orientations VESA 200 mm standard mounting holes for varied mounting demands
Request a Quote Datasheet
Description
42.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor High performance and fanless system design 42.5" monitor with 16:9 widescreen display Built-in Intel® Core™ i5-1145G7E processor IP65-rated front panel for water and dust resistance Supports both landscape and portrait screen orientations VESA 200 mm standard mounting holes for varied mounting demands
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
42.5
Cincinnati, OH, United States
42.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor
UTC-542IP-ATB0E
42.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor UTC-542IP-ATB0E
42.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor High performance and fanless system design 42.5" monitor with 16:9 widescreen display Built-in Intel® Core™ i5-1145G7E processor IP65-rated front panel for water and dust resistance Supports both landscape and portrait screen orientations VESA 200 mm standard mounting holes for varied mounting demands

42.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor

  • High performance and fanless system design
  • 42.5" monitor with 16:9 widescreen display
  • Built-in Intel® Core™ i5-1145G7E processor
  • IP65-rated front panel for water and dust resistance
  • Supports both landscape and portrait screen orientations
  • VESA 200 mm standard mounting holes for varied mounting demands
Buy Now Datasheet
Industrial PCs - 2084-UTC-542IP-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
"42.5"", INTEL SKYLAKE COREI5-6300"

"42.5"", INTEL SKYLAKE COREI5-6300"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-542IP-ATB0E 2084-UTC-542IP-ATB0E-ND
Product Name 42.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor Industrial PCs
Display Size 42.5 inch (1079.50 mm)
Operating System Win 10 IoT Enterprise, Win 11 IoT Enterprise, Android 14, Ubuntu 22.04 Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details