Advantech 31.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor UTC-532JP-ATB0E

Description
31.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor High performance and fanless system design 31.5" monitor with 16:9 widescreen display Built-in Intel® Celeron® J6412 processor IP65-rated front panel for water and dust resistance Aluminum frame with side groove design for flexible peripheral installation Supports both landscape and portrait screen orientations VESA 200 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
31.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor High performance and fanless system design 31.5" monitor with 16:9 widescreen display Built-in Intel® Celeron® J6412 processor IP65-rated front panel for water and dust resistance Aluminum frame with side groove design for flexible peripheral installation Supports both landscape and portrait screen orientations VESA 200 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31.5
Cincinnati, OH, United States
31.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor
UTC-532JP-ATB0E
31.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor UTC-532JP-ATB0E
31.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor High performance and fanless system design 31.5" monitor with 16:9 widescreen display Built-in Intel® Celeron® J6412 processor IP65-rated front panel for water and dust resistance Aluminum frame with side groove design for flexible peripheral installation Supports both landscape and portrait screen orientations VESA 200 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex

31.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor

  • High performance and fanless system design
  • 31.5" monitor with 16:9 widescreen display
  • Built-in Intel® Celeron® J6412 processor
  • IP65-rated front panel for water and dust resistance
  • Aluminum frame with side groove design for flexible peripheral installation
  • Supports both landscape and portrait screen orientations
  • VESA 200 mm standard mounting holes for varied mounting demands
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-532JP-ATB0E
Product Name 31.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 Processor
Display Size 31.5 inch (800.10 mm)
Operating System N/A
Processor Intel 386 Family; Intel® Celeron® J6412
Unlock Full Specs
to access all available technical data

Similar Products

Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots - AIMC-3403-01A2 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; Intel® Core™ processors (7th/6th Gen)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details