Advantech 31.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor UTC-532IP-ATB0E

Description
31.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor High performance and fanless system design Built-in Intel® Core™ i5-1145G7E 31.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Supports both landscape and portrait screen orientations VESA 200 mm standard mounting holes for varied mounting demands
Request a Quote Datasheet
Description
31.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor High performance and fanless system design Built-in Intel® Core™ i5-1145G7E 31.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Supports both landscape and portrait screen orientations VESA 200 mm standard mounting holes for varied mounting demands
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31.5
Cincinnati, OH, United States
31.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor
UTC-532IP-ATB0E
31.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor UTC-532IP-ATB0E
31.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor High performance and fanless system design Built-in Intel® Core™ i5-1145G7E 31.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Supports both landscape and portrait screen orientations VESA 200 mm standard mounting holes for varied mounting demands

31.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor

  • High performance and fanless system design
  • Built-in Intel® Core™ i5-1145G7E
  • 31.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Supports both landscape and portrait screen orientations
  • VESA 200 mm standard mounting holes for varied mounting demands
Buy Now Datasheet
Industrial PCs - 2084-UTC-532IP-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
"32"" PCT.T/S WITH CORE I5 6300U,"

"32"" PCT.T/S WITH CORE I5 6300U,"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-532IP-ATB0E 2084-UTC-532IP-ATB0E-ND
Product Name 31.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 Processor Industrial PCs
Display Size 31.5 inch (800.10 mm)
Operating System Win 10 IoT Enterprise, Win 11 IoT Enterprise, Android 14, Ubuntu 22.04 Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1801E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S3A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 5 8645HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details