21.5" Ubiquitous Touch Computer with Intel® Celeron® J6412
UTC-520 SYSTEMS CAN BE DEPLOYED
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-520J-PE | 2084-UTC-520J-PE-ND |
| Product Name | 21.5" Ubiquitous Touch Computer with Intel® Celeron® J6412 | Industrial PCs |
| Display Size | 21.5 inch (546.10 mm) | |
| Operating System | Win 10 IoT Enterprise, Win 11 IoT Enterprise, Android 14, Ubuntu 22.04 | Supports Windows 10/11, Android, Linux |
| Processor | Intel 386 Family; Intel® Celeron® J6412 |