Advantech 21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor UTC-520IP-ATB0E

Description
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor Low-power, fanless system design Built-in Intel® Core™ i5-1145G7E 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional 400-nit LCD panel
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor Low-power, fanless system design Built-in Intel® Core™ i5-1145G7E 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional 400-nit LCD panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor
UTC-520IP-ATB0E
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor UTC-520IP-ATB0E
21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor Low-power, fanless system design Built-in Intel® Core™ i5-1145G7E 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional 400-nit LCD panel

21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor

  • Low-power, fanless system design
  • Built-in Intel® Core™ i5-1145G7E
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All-in-one aluminum extrusion design
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for integrating peripherals
  • Optional 400-nit LCD panel
Buy Now Datasheet
Industrial PCs - 2084-UTC-520IP-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" 7H PCT.T/S WITH INTEL CORE"

"21.5"" 7H PCT.T/S WITH INTEL CORE"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-520IP-ATB0E 2084-UTC-520IP-ATB0E-ND
Product Name 21.5" Ubiquitous Touch Computer with 11th Gen Intel Core i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Operating System Win 10 IoT Enterprise / Linux Ubuntu 20.04 Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S3A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 5 8645HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details