Advantech 21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor UTC-520HP-ATB0E

Description
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Low power and fanless system design Built-in Intel® Core™ i5-8365UE (default) 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional 400 nits LCD panel
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Low power and fanless system design Built-in Intel® Core™ i5-8365UE (default) 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional 400 nits LCD panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor
UTC-520HP-ATB0E
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor UTC-520HP-ATB0E
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Low power and fanless system design Built-in Intel® Core™ i5-8365UE (default) 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Optional 400 nits LCD panel

21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor

  • Low power and fanless system design
  • Built-in Intel® Core™ i5-8365UE (default)
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All-in-one aluminum extrusion design
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for integrating peripherals
  • Optional 400 nits LCD panel
Buy Now Datasheet
Industrial PCs - 2084-UTC-520HP-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" 7H PCT.T/S WITH INTEL CORE"

"21.5"" 7H PCT.T/S WITH INTEL CORE"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-520HP-ATB0E 2084-UTC-520HP-ATB0E-ND
Product Name 21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Operating System Windows 10 IoT Enterprise, Linux Ubuntu 22.04 Supports Windows 10, Linux
Processor Intel 386 Family; Intel® Core™ i5-8365UE
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
2 suppliers