Advantech 21.5" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor UTC-520GP-ATB0E

Description
21.5" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor Low power consumption and fanless design Built in Intel® Pentium® N4200 processor 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands White RAL9016 Available Equipped with DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor Low power consumption and fanless design Built in Intel® Pentium® N4200 processor 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands White RAL9016 Available Equipped with DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor
UTC-520GP-ATB0E
21.5" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor UTC-520GP-ATB0E
21.5" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor Low power consumption and fanless design Built in Intel® Pentium® N4200 processor 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands White RAL9016 Available Equipped with DeviceOn/iService software for remote device management

21.5" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor

  • Low power consumption and fanless design
  • Built in Intel® Pentium® N4200 processor
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All in one aluminum extrusion design
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • White RAL9016 Available
  • Equipped with DeviceOn/iService software for remote device management
Buy Now Datasheet
Industrial PCs - 2084-UTC-520GP-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" 7H PCT.T/S WITH INTEL PENT"

"21.5"" 7H PCT.T/S WITH INTEL PENT"

Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 21.5" PCT.T/S WITH CORE PENTIUM N4200,

Panel PCs 21.5" PCT.T/S WITH CORE PENTIUM N4200,

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey VAST STOCK CO., LIMITED
Product Category Computers Computers Computers
Product Number UTC-520GP-ATB0E 2084-UTC-520GP-ATB0E-ND UTC-520GP-ATB0E
Product Name 21.5" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor Industrial PCs Panel PCs
Display Size 21.5 inch (546.10 mm)
Operating System Win 10 IoT Enterprise / Android 6.0 / Linux Ubuntu 17.04 Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Pentium® N4200
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ IPC Controller - AMAX-7580-208D7A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
Main Memory 8.00 GB
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details