Advantech 21.5" Ubiquitous Touch Computer with Intel® Celeron J1900 Processor UTC-520D-RE

Description
21.5" Ubiquitous Touch Computer with Intel® Celeron J1900 Processor Low power consumption and fanless design Built-in Intel® Celeron® J1900 Processor 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation White RAL9016 Available Support DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with Intel® Celeron J1900 Processor Low power consumption and fanless design Built-in Intel® Celeron® J1900 Processor 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation White RAL9016 Available Support DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with Intel® Celeron J1900 Processor
UTC-520D-RE
21.5" Ubiquitous Touch Computer with Intel® Celeron J1900 Processor UTC-520D-RE
21.5" Ubiquitous Touch Computer with Intel® Celeron J1900 Processor Low power consumption and fanless design Built-in Intel® Celeron® J1900 Processor 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation White RAL9016 Available Support DeviceOn/iService software for remote device management

21.5" Ubiquitous Touch Computer with Intel® Celeron J1900 Processor

  • Low power consumption and fanless design
  • Built-in Intel® Celeron® J1900 Processor
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All in one aluminum extrusion design
  • Support both landscape and portrait screen orientation
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for flexible peripheral installation
  • White RAL9016 Available
  • Support DeviceOn/iService software for remote device management
Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs
UTC-520D-RE
Panel PCs UTC-520D-RE
Panel PCs 21.5" RES.T/S, INTEL CELE J1900, 4GB RAM

Panel PCs 21.5" RES.T/S, INTEL CELE J1900, 4GB RAM

Buy Now Datasheet

Technical Specifications

  Advantech VAST STOCK CO., LIMITED
Product Category Computers Computers
Product Number UTC-520D-RE UTC-520D-RE
Product Name 21.5" Ubiquitous Touch Computer with Intel® Celeron J1900 Processor Panel PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DA-00Y02 - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details
Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S3A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 5 8645HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details