Advantech 15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412 UTC-515JP-ATB0E

Description
15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412 Low-power, fanless system design Built-in Intel® Celeron® J6412 CPU 15.6" monitor with 16:9 widescreen display. Optional Full HD (1920 x 1080) LCD panel All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Support TPM 2.0 Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412 Low-power, fanless system design Built-in Intel® Celeron® J6412 CPU 15.6" monitor with 16:9 widescreen display. Optional Full HD (1920 x 1080) LCD panel All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Support TPM 2.0 Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412
UTC-515JP-ATB0E
15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412 UTC-515JP-ATB0E
15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412 Low-power, fanless system design Built-in Intel® Celeron® J6412 CPU 15.6" monitor with 16:9 widescreen display. Optional Full HD (1920 x 1080) LCD panel All-in-one aluminum extrusion design Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for integrating peripherals Support TPM 2.0 Supports Windows, Android, Linux, and ChromeOS Flex

15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412

  • Low-power, fanless system design
  • Built-in Intel® Celeron® J6412 CPU
  • 15.6" monitor with 16:9 widescreen display. Optional Full HD (1920 x 1080) LCD panel
  • All-in-one aluminum extrusion design
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for integrating peripherals
  • Support TPM 2.0
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet
Industrial PCs - 2084-UTC-515JP-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
UTC-515 IS AN ALL-IN-ONE COMPUTE

UTC-515 IS AN ALL-IN-ONE COMPUTE

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-515JP-ATB0E 2084-UTC-515JP-ATB0E-ND
Product Name 15.6" Ubiquitous Touch Computer with Intel® Celeron® J6412 Industrial PCs
Display Size 15.6 inch (396.24 mm)
Operating System N/A Supports Windows 10/11, Android, Linux
Processor Intel 386 Family; Intel® Celeron® J6412
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1703E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details