Advantech 15.6" Ubiquitous Touch Computer with Intel® Core™ i3-8145UE processor UTC-515HP-ATB0E

Description
15.6" Ubiquitous Touch Computer with Intel® Core™ i3-8145UE processor Low power and fanless system design Built-in Intel® Core™ i3-8145UE processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Support DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
15.6" Ubiquitous Touch Computer with Intel® Core™ i3-8145UE processor Low power and fanless system design Built-in Intel® Core™ i3-8145UE processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Support DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ubiquitous Touch Computer with Intel® Core™ i3-8145UE processor
UTC-515HP-ATB0E
15.6" Ubiquitous Touch Computer with Intel® Core™ i3-8145UE processor UTC-515HP-ATB0E
15.6" Ubiquitous Touch Computer with Intel® Core™ i3-8145UE processor Low power and fanless system design Built-in Intel® Core™ i3-8145UE processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Support DeviceOn/iService software for remote device management

15.6" Ubiquitous Touch Computer with Intel® Core™ i3-8145UE processor

  • Low power and fanless system design
  • Built-in Intel® Core™ i3-8145UE processor
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All in one aluminum extrusion design
  • Support both landscape and portrait screen orientation
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for flexible peripheral installation
  • Support DeviceOn/iService software for remote device management
Buy Now Datasheet
Industrial PCs - 2084-UTC-515HP-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
"15.6"" PCT.T/S WITH CORE I3-8145U"

"15.6"" PCT.T/S WITH CORE I3-8145U"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-515HP-ATB0E 2084-UTC-515HP-ATB0E-ND
Product Name 15.6" Ubiquitous Touch Computer with Intel® Core™ i3-8145UE processor Industrial PCs
Display Size 15.6 inch (396.24 mm)
Operating System Win 10 IoT Enterprise / Linux Ubuntu 20.04 Supports Windows 10, Linux
Processor Intel 386 Family; Intel® Core™ i3-8145UE
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1601E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details