Advantech 15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor UTC-515GR-ATB0E

Description
15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor Low power consumption and fanless design Built in Intel® Pentium® N4200 processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Optional Full HD (1920 x 1080) LCD panel
Request a Quote Datasheet
Description
15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor Low power consumption and fanless design Built in Intel® Pentium® N4200 processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Optional Full HD (1920 x 1080) LCD panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor
UTC-515GR-ATB0E
15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor UTC-515GR-ATB0E
15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor Low power consumption and fanless design Built in Intel® Pentium® N4200 processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientation VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Optional Full HD (1920 x 1080) LCD panel

15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor

  • Low power consumption and fanless design
  • Built in Intel® Pentium® N4200 processor
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All in one aluminum extrusion design
  • Support both landscape and portrait screen orientation
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for flexible peripheral installation
  • Optional Full HD (1920 x 1080) LCD panel
Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 15.6" RES.T/S WITH PENTIUM N4200, 4GB R

Panel PCs 15.6" RES.T/S WITH PENTIUM N4200, 4GB R

Buy Now Datasheet

Technical Specifications

  Advantech VAST STOCK CO., LIMITED
Product Category Computers Computers
Product Number UTC-515GR-ATB0E UTC-515GR-ATB0E
Product Name 15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor Panel PCs
Display Size 15.6 inch (396.24 mm)
Operating System Win 10 IoT Enterprise / Android 6.0 / Linux Ubuntu 17.04
Processor Intel 386 Family; Intel® Pentium® N4200
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-120H-B5A1U - Advantech
Specs
Processor Intel 386 Family; Intel Atom® x7433RE
Operating Temperature ? to 365 F (? to 185 C)
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details