15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor
"15.6"" INTEL PENTIUM N4200 BASED"
Panel PCs 15.6" PCT.T/S WITH PENTIUM N4200, 4GB R
15.6" INTEL PENTIUM N4200 BASED
| Advantech | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Computers | Computers | Computers | Computers |
| Product Number | UTC-515GP-ATB0E | 2084-UTC-515GP-ATB0E-ND | UTC-515GP-ATB0E | UTC-515GP-ATB0E |
| Product Name | 15.6" Ubiquitous Touch Computer with Intel® Pentium® N4200 processor | Industrial PCs | Panel PCs | Industrial PCs |
| Display Size | 15.6 inch (396.24 mm) | |||
| Operating System | Win 10 IoT Enterprise / Android 6.0 / Linux Ubuntu 17.04 | Supports Windows 10, Android, Linux | ||
| Processor | Intel 386 Family; Intel® Pentium® N4200 |