Advantech 15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor UTC-515D-RE

Description
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor Low power consumption and fanless design Built-in Intel® Celeron® J1900 Processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Support DeviceOn/iService software for remote device management (UTC-515D/F only)
Request a Quote Datasheet
Description
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor Low power consumption and fanless design Built-in Intel® Celeron® J1900 Processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Support DeviceOn/iService software for remote device management (UTC-515D/F only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor
UTC-515D-RE
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor UTC-515D-RE
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor Low power consumption and fanless design Built-in Intel® Celeron® J1900 Processor 15.6" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance All in one aluminum extrusion design Support both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Side groove design for flexible peripheral installation Support DeviceOn/iService software for remote device management (UTC-515D/F only)

15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor

  • Low power consumption and fanless design
  • Built-in Intel® Celeron® J1900 Processor
  • 15.6" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • All in one aluminum extrusion design
  • Support both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Side groove design for flexible peripheral installation
  • Support DeviceOn/iService software for remote device management (UTC-515D/F only)
Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs
UTC-515D-RE
Panel PCs UTC-515D-RE
Panel PCs 15.6" RES.T/S WITH INTEL CELE J1900, 4G

Panel PCs 15.6" RES.T/S WITH INTEL CELE J1900, 4G

Buy Now Datasheet

Technical Specifications

  Advantech VAST STOCK CO., LIMITED
Product Category Computers Computers
Product Number UTC-515D-RE UTC-515D-RE
Product Name 15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor Panel PCs
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI inference system powered by 13th Gen Intel® Core™ i3/i5 processors with Hailo-8 AI acceleration module - AIR-150-S24A1 - Advantech
Specs
Processor i3-1315UE
IDE Capacity 64.0 GB
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Industrial PCs - ARK1123H2001-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details