Advantech RFID Reader for UTC-100 series UTC-100P-R10E

Description
RFID Reader for UTC-100 series Frequency: 13.56 MHz RFID R/W Mode: Supports Mifare Ultralight NFC Card Mode: Simulates ISO14443A/B mode OS Support: Windows 10 & Android Dimensions: 101 x 37 x 25 mm Operating Temperature: 0 ~ 40° C Interface: USB
Request a Quote Datasheet
Description
RFID Reader for UTC-100 series Frequency: 13.56 MHz RFID R/W Mode: Supports Mifare Ultralight NFC Card Mode: Simulates ISO14443A/B mode OS Support: Windows 10 & Android Dimensions: 101 x 37 x 25 mm Operating Temperature: 0 ~ 40° C Interface: USB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Reader for UTC-100 series - UTC-100P-R10E - Advantech
Cincinnati, OH, United States
RFID Reader for UTC-100 series
UTC-100P-R10E
RFID Reader for UTC-100 series UTC-100P-R10E
RFID Reader for UTC-100 series Frequency: 13.56 MHz RFID R/W Mode: Supports Mifare Ultralight NFC Card Mode: Simulates ISO14443A/B mode OS Support: Windows 10 & Android Dimensions: 101 x 37 x 25 mm Operating Temperature: 0 ~ 40° C Interface: USB

RFID Reader for UTC-100 series

  • Frequency: 13.56 MHz
  • RFID R/W Mode: Supports Mifare Ultralight
  • NFC Card Mode: Simulates ISO14443A/B mode
  • OS Support: Windows 10 & Android
  • Dimensions: 101 x 37 x 25 mm
  • Operating Temperature: 0 ~ 40° C
  • Interface: USB
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category ID Card Readers and Encoders
Product Number UTC-100P-R10E
Product Name RFID Reader for UTC-100 series
Unlock Full Specs
to access all available technical data

Similar Products