Advantech 10.1" Touch Computer with Intel® Atom® N97/i3-N305 UTC-510KP-ATB0E

Description
10.1" Touch Computer with Intel® Atom® N97/i3-N305 Low power & fanless design Built-in Intel® Atom® N97/i3-N305 Provide natural viewing experience with 16:10 10.1" display Landscape & portrait screen mode support by different applications VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications Support DeviceOn-iService Suite remote device management software
Request a Quote Datasheet
Description
10.1" Touch Computer with Intel® Atom® N97/i3-N305 Low power & fanless design Built-in Intel® Atom® N97/i3-N305 Provide natural viewing experience with 16:10 10.1" display Landscape & portrait screen mode support by different applications VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications Support DeviceOn-iService Suite remote device management software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" Touch Computer with Intel® Atom® N97/i3-N305
UTC-510KP-ATB0E
10.1" Touch Computer with Intel® Atom® N97/i3-N305 UTC-510KP-ATB0E
10.1" Touch Computer with Intel® Atom® N97/i3-N305 Low power & fanless design Built-in Intel® Atom® N97/i3-N305 Provide natural viewing experience with 16:10 10.1" display Landscape & portrait screen mode support by different applications VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications Support DeviceOn-iService Suite remote device management software

10.1" Touch Computer with Intel® Atom® N97/i3-N305

  • Low power & fanless design
  • Built-in Intel® Atom® N97/i3-N305
  • Provide natural viewing experience with 16:10 10.1" display
  • Landscape & portrait screen mode support by different applications
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable plastic frame design for panel mount applications
  • Support DeviceOn-iService Suite remote device management software
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-510KP-ATB0E
Product Name 10.1" Touch Computer with Intel® Atom® N97/i3-N305
Display Size 10.1 inch (256.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1804E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details