10.1" Touch Computer with Intel® Celeron® J6412
UTC-510 FEATURES AN ALL-IN-ONE C
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-510JP-ATB0E | 2084-UTC-510JP-ATB0E-ND |
| Product Name | 10.1" Touch Computer with Intel® Celeron® J6412 | Industrial PCs |
| Display Size | 10.1 inch (256.54 mm) | |
| Operating System | Win 10 IoT Enterprise, Win 11 IoT Enterprise, Android 14, Ubuntu 22.04 | Windows 10 |
| Processor | Intel 386 Family; Intel® Celeron® J6412 |