10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200
"10.1"" INTEL PENTIUM N4200 BASED"
Panel PCs 10.1" PCT.T/S WITH PENTIUM N4200, 2GB R
10.1" INTEL PENTIUM N4200 BASED
| Advantech | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Computers | Computers | Computers | Computers |
| Product Number | UTC-510GP-ATN1E | 2084-UTC-510GP-ATN1E-ND | UTC-510GP-ATN1E | UTC-510GP-ATN1E |
| Product Name | 10.1" Ubiquitous Touch Computer with Intel® Pentium® N4200 | Industrial PCs | Panel PCs | Industrial PCs |
| Display Size | 10.1 inch (256.54 mm) | |||
| Operating System | Window 10 IoT Enterprise, Linux Ubuntu 20.04, Android 12 | Supports Windows 10, Android, Linux | ||
| Processor | Intel 386 Family; Intel® Pentium® N4200 |