Advantech 10.1" Ubiquitous Touch Computer with Intel® Celeron® N2807 / J1900 UTC-510DP-APB1E

Description
10.1" Ubiquitous Touch Computer with Intel® Celeron® N2807 / J1900 Low Power & Fanless design Built-in Intel® Celeron® N2807 / J1900 Providing Natural Viewing Experience with 16:10 10.1" Display Landscape & Portrait screen mode support by different applications VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications POE supported on Celeron® N2807/J1900 platform Support DeviceOn-iService Suite software for remote device management
Request a Quote Datasheet
Description
10.1" Ubiquitous Touch Computer with Intel® Celeron® N2807 / J1900 Low Power & Fanless design Built-in Intel® Celeron® N2807 / J1900 Providing Natural Viewing Experience with 16:10 10.1" Display Landscape & Portrait screen mode support by different applications VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications POE supported on Celeron® N2807/J1900 platform Support DeviceOn-iService Suite software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" Ubiquitous Touch Computer with Intel® Celeron® N2807 / J1900
UTC-510DP-APB1E
10.1" Ubiquitous Touch Computer with Intel® Celeron® N2807 / J1900 UTC-510DP-APB1E
10.1" Ubiquitous Touch Computer with Intel® Celeron® N2807 / J1900 Low Power & Fanless design Built-in Intel® Celeron® N2807 / J1900 Providing Natural Viewing Experience with 16:10 10.1" Display Landscape & Portrait screen mode support by different applications VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications POE supported on Celeron® N2807/J1900 platform Support DeviceOn-iService Suite software for remote device management

10.1" Ubiquitous Touch Computer with Intel® Celeron® N2807 / J1900

  • Low Power & Fanless design
  • Built-in Intel® Celeron® N2807 / J1900
  • Providing Natural Viewing Experience with 16:10 10.1" Display
  • Landscape & Portrait screen mode support by different applications
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable plastic frame design for panel mount applications
  • POE supported on Celeron® N2807/J1900 platform
  • Support DeviceOn-iService Suite software for remote device management
Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 10.1" PCT.T/S WITH CELERON J1900, 2GB R

Panel PCs 10.1" PCT.T/S WITH CELERON J1900, 2GB R

Buy Now Datasheet

Technical Specifications

  Advantech VAST STOCK CO., LIMITED
Product Category Computers Computers
Product Number UTC-510DP-APB1E UTC-510DP-APB1E
Product Name 10.1" Ubiquitous Touch Computer with Intel® Celeron® N2807 / J1900 Panel PCs
Display Size 10.1 inch (256.54 mm)
Operating System WE8S 32bit, Windows Embedded 8.1 Industry Pro 64bit, Win 10 IoT Enterprise 64bit, Linux Ubuntu 18.04, Android 6.0
Processor Intel 386 Family; Intel® Celeron J1900
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1702E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details