Advantech 21.5" Ubiquitous Touch Computer with Intel® Atom N97/ Core™ i3-N305 processors UTC-320KP-ATB0E

Description
21.5" Ubiquitous Touch Computer with Intel® Atom N97/ Core™ i3-N305 processors Low power and fanless system design Built-in Intel® Atom N97/ Core™ i3-N305 processors 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with Intel® Atom N97/ Core™ i3-N305 processors Low power and fanless system design Built-in Intel® Atom N97/ Core™ i3-N305 processors 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with Intel® Atom N97/ Core™ i3-N305 processors
UTC-320KP-ATB0E
21.5" Ubiquitous Touch Computer with Intel® Atom N97/ Core™ i3-N305 processors UTC-320KP-ATB0E
21.5" Ubiquitous Touch Computer with Intel® Atom N97/ Core™ i3-N305 processors Low power and fanless system design Built-in Intel® Atom N97/ Core™ i3-N305 processors 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0

21.5" Ubiquitous Touch Computer with Intel® Atom N97/ Core™ i3-N305 processors

  • Low power and fanless system design
  • Built-in Intel® Atom N97/ Core™ i3-N305 processors
  • 21.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support TPM 2.0
Buy Now Datasheet
Industrial PCs - 2084-UTC-320KP-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
UTC-320 IS THE MULTI-PURPOSE ALL

UTC-320 IS THE MULTI-PURPOSE ALL

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-320KP-ATB0E 2084-UTC-320KP-ATB0E-ND
Product Name 21.5" Ubiquitous Touch Computer with Intel® Atom N97/ Core™ i3-N305 processors Industrial PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products