21.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor
UTC-320I IS THE MULTI-PURPOSE AL
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-320IR-ATB0E | 2084-UTC-320IR-ATB0E-ND |
| Product Name | 21.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor | Industrial PCs |
| Display Size | 21.5 inch (546.10 mm) | |
| Operating System | N/A | Supports Windows 10, Android, Linux |
| Processor | Intel 386 Family; Intel® Core™ i5-1145G7E |