Advantech 21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor UTC-320HR-ATB0E

Description
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Low power and fanless system design Built in Intel® Core™ i5-8365UE 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Low power and fanless system design Built in Intel® Core™ i5-8365UE 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor
UTC-320HR-ATB0E
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor UTC-320HR-ATB0E
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Low power and fanless system design Built in Intel® Core™ i5-8365UE 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0

21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor

  • Low power and fanless system design
  • Built in Intel® Core™ i5-8365UE
  • 21.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support TPM 2.0
Buy Now Datasheet
Industrial PCs - 2084-UTC-320HR-ATB0E-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" BLACK, INTEL CORE I5-8365U"

"21.5"" BLACK, INTEL CORE I5-8365U"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-320HR-ATB0E 2084-UTC-320HR-ATB0E-ND
Product Name 21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - 2084-AIM-78S-200S00-ND - DigiKey
Specs
Operating System Android
View Details
Industrial PCs - ARK1123H2001-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
4-slot Edge Intelligent DAQ controller - ADAM-5630E-AE - Advantech
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details