Advantech 21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor UTC-320HP-ATW0E

Description
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Low power and fanless system design Built in Intel® Core™ i5-8365UE 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Low power and fanless system design Built in Intel® Core™ i5-8365UE 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor
UTC-320HP-ATW0E
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor UTC-320HP-ATW0E
21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Low power and fanless system design Built in Intel® Core™ i5-8365UE 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0

21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor

  • Low power and fanless system design
  • Built in Intel® Core™ i5-8365UE
  • 21.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support TPM 2.0
Buy Now Datasheet
Industrial PCs - 2084-UTC-320HP-ATW0E-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" WHITE, INTEL CORE I5-8365U"

"21.5"" WHITE, INTEL CORE I5-8365U"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-320HP-ATW0E 2084-UTC-320HP-ATW0E-ND
Product Name 21.5" Ubiquitous Touch Computer with 8th Gen Intel® Core™ i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details