Advantech 21.5" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor UTC-320F

Description
21.5" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor Low power and fanless system design Built in Intel Core™ i5-6300U 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor Low power and fanless system design Built in Intel Core™ i5-6300U 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor
21.5" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor
21.5" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor Low power and fanless system design Built in Intel Core™ i5-6300U 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0

21.5" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor

  • Low power and fanless system design
  • Built in Intel Core™ i5-6300U
  • 21.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support DeviceOn/iService software for remote device management
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 21.5" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor
General Features Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1901E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details