Advantech 21.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor UTC-320DR-ATB0E

Description
21.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor Low power and fanless system design Built in Intel Celeron® J1900 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management (UTC-320D/F only)
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor Low power and fanless system design Built in Intel Celeron® J1900 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management (UTC-320D/F only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor
UTC-320DR-ATB0E
21.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor UTC-320DR-ATB0E
21.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor Low power and fanless system design Built in Intel Celeron® J1900 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management (UTC-320D/F only)

21.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor

  • Low power and fanless system design
  • Built in Intel Celeron® J1900
  • 21.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support DeviceOn/iService software for remote device management (UTC-320D/F only)
Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 21.5" RES TOUCH,CELERON J1900,4G RAM,BL

Panel PCs 21.5" RES TOUCH,CELERON J1900,4G RAM,BL

Buy Now Datasheet

Technical Specifications

  Advantech VAST STOCK CO., LIMITED
Product Category Computers Computers
Product Number UTC-320DR-ATB0E UTC-320DR-ATB0E
Product Name 21.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 processor Panel PCs
Display Size 21.5 inch (546.10 mm)
Operating System Win 10 IoT Enterprise 64bit/ Linux/ Android 6.0
Processor Intel 386 Family; Intel® Celeron® J1900
Unlock Full Specs
to access all available technical data

Similar Products

AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTEDGE - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details