Advantech 18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor UTC-318IR-ATB0E

Description
18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor Low power and fanless system design Built in Intel® Core™ i5-1145G7E processor 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet
Description
18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor Low power and fanless system design Built in Intel® Core™ i5-1145G7E processor 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor
UTC-318IR-ATB0E
18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor UTC-318IR-ATB0E
18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor Low power and fanless system design Built in Intel® Core™ i5-1145G7E processor 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0

18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor

  • Low power and fanless system design
  • Built in Intel® Core™ i5-1145G7E processor
  • 18.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-318IR-ATB0E
Product Name 18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor
Display Size 18.5 inch (469.90 mm)
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E
Unlock Full Specs
to access all available technical data

Similar Products

Front Access Micro Computer, Intel 10th Gen Core i CPU (LGA1200), 6 COM, 4 USB, and 4 Expansion slots - AIMC-3405-00A1 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; 10th Gen Intel® Core™ Processors
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DA-00Y0E - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details
2 suppliers