18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor
UTC-318 IS THE MULTI-PURPOSE ALL
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-318IP-ATB0E | 2084-UTC-318IP-ATB0E-ND |
| Product Name | 18.5" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i7/i5/i3 and Celeron® 6305E Processor | Industrial PCs |
| Display Size | 18.5 inch (469.90 mm) | |
| Operating System | N/A | Supports Windows 10, Linux |
| Processor | Intel 386 Family; Intel® Core™ i5-1145G7E |