Advantech 18.5" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor UTC-318G

Description
18.5" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor Low power and fanless system design Built in Pentium® N4200E(UTC-318G) 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet
Description
18.5" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor Low power and fanless system design Built in Pentium® N4200E(UTC-318G) 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor
18.5" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor
18.5" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor Low power and fanless system design Built in Pentium® N4200E(UTC-318G) 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0

18.5" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor

  • Low power and fanless system design
  • Built in Pentium® N4200E(UTC-318G)
  • 18.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 18.5" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor
General Features Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details