Advantech 18.5" Ubiquitous Touch Computer with 6th Gen Intel ® Core™ i3-6100 / i5-6300U Processor UTC-318F

Description
18.5" Ubiquitous Touch Computer with 6th Gen Intel ® Core™ i3-6100 / i5-6300U Processor Low power and fanless system design Built in Core™ i5-6300U (UTC-318F) 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management (UTC-318D/F only) Support TPM 2.0
Request a Quote Datasheet
Description
18.5" Ubiquitous Touch Computer with 6th Gen Intel ® Core™ i3-6100 / i5-6300U Processor Low power and fanless system design Built in Core™ i5-6300U (UTC-318F) 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management (UTC-318D/F only) Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" Ubiquitous Touch Computer with 6th Gen Intel ® Core™ i3-6100 / i5-6300U Processor
18.5" Ubiquitous Touch Computer with 6th Gen Intel ® Core™ i3-6100 / i5-6300U Processor
18.5" Ubiquitous Touch Computer with 6th Gen Intel ® Core™ i3-6100 / i5-6300U Processor Low power and fanless system design Built in Core™ i5-6300U (UTC-318F) 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management (UTC-318D/F only) Support TPM 2.0

18.5" Ubiquitous Touch Computer with 6th Gen Intel ® Core™ i3-6100 / i5-6300U Processor

  • Low power and fanless system design
  • Built in Core™ i5-6300U (UTC-318F)
  • 18.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support DeviceOn/iService software for remote device management (UTC-318D/F only)
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 18.5" Ubiquitous Touch Computer with 6th Gen Intel ® Core™ i3-6100 / i5-6300U Processor
General Features Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1801E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Industrial PCs - ARK1123H1704U-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details