Advantech 18.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor UTC-318DP-ATB0E

Description
18.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor Low power and fanless system design Built in Intel Celeron® J1900 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
18.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor Low power and fanless system design Built in Intel Celeron® J1900 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor
UTC-318DP-ATB0E
18.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor UTC-318DP-ATB0E
18.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor Low power and fanless system design Built in Intel Celeron® J1900 18.5" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management

18.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor

  • Low power and fanless system design
  • Built in Intel Celeron® J1900
  • 18.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support DeviceOn/iService software for remote device management
Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 18.5" P-CAP TOUCH,CELERON J1900,4G RAM,

Panel PCs 18.5" P-CAP TOUCH,CELERON J1900,4G RAM,

Buy Now Datasheet

Technical Specifications

  Advantech VAST STOCK CO., LIMITED
Product Category Computers Computers
Product Number UTC-318DP-ATB0E UTC-318DP-ATB0E
Product Name 18.5" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor Panel PCs
Display Size 18.5 inch (469.90 mm)
Operating System Win 10 IoT Enterprise 64bit/ Linux/ Android 6.0
Processor Intel 386 Family; Intel® Celeron® J1900
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1801E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details