Advantech 15.6" Touch Computer with Intel® N97/ Core™ i3-N305 Processors UTC-315KP-ATB1E

Description
15.6" Touch Computer with Intel® N97/ Core™ i3-N305 Processors Low power and fanless system design Built in Intel® Atom N97/ Core™ i3-N305 processors 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet
Description
15.6" Touch Computer with Intel® N97/ Core™ i3-N305 Processors Low power and fanless system design Built in Intel® Atom N97/ Core™ i3-N305 processors 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Touch Computer with Intel® N97/ Core™ i3-N305 Processors
UTC-315KP-ATB1E
15.6" Touch Computer with Intel® N97/ Core™ i3-N305 Processors UTC-315KP-ATB1E
15.6" Touch Computer with Intel® N97/ Core™ i3-N305 Processors Low power and fanless system design Built in Intel® Atom N97/ Core™ i3-N305 processors 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0

15.6" Touch Computer with Intel® N97/ Core™ i3-N305 Processors

  • Low power and fanless system design
  • Built in Intel® Atom N97/ Core™ i3-N305 processors
  • 15.6" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-315KP-ATB1E
Product Name 15.6" Touch Computer with Intel® N97/ Core™ i3-N305 Processors
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1706E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
10.1
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details