Advantech with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor UTC-315IP-ATW0E

Description
with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor Low power and fanless system design Built in Intel® Core™ i5-1145G7E 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet
Description
with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor Low power and fanless system design Built in Intel® Core™ i5-1145G7E 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor - UTC-315IP-ATW0E - Advantech
Cincinnati, OH, United States
with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor
UTC-315IP-ATW0E
with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor UTC-315IP-ATW0E
with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor Low power and fanless system design Built in Intel® Core™ i5-1145G7E 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support TPM 2.0

with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor

  • Low power and fanless system design
  • Built in Intel® Core™ i5-1145G7E
  • 15.6" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-315IP-ATW0E
Product Name with 11th Gen Intel® Core™ i7/i5/i3 and Celeron 6305E Processor
Display Size 15.6 inch (396.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4-slot Edge Intelligent DAQ controller - ADAM-5630-AE - Advantech
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details
2 suppliers