Advantech 15.6" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor UTC-315G

Description
15.6" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor Low power and fanless system design Built in Intel Pentium® N4200E 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications
Request a Quote Datasheet
Description
15.6" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor Low power and fanless system design Built in Intel Pentium® N4200E 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor
15.6" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor
15.6" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor Low power and fanless system design Built in Intel Pentium® N4200E 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications

15.6" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor

  • Low power and fanless system design
  • Built in Intel Pentium® N4200E
  • 15.6" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 15.6" Ubiquitous Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processor
General Features Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020X-S9A1 - Advantech
Specs
Processor ARM v8.2 Six core Carmel processors, Max. 1.9 GHz
Main Memory 8.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S3A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 5 8645HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details