Advantech 15.6" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor UTC-315F

Description
15.6" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor Low power and fanless system design Built-in Intel Core™ i5-6300U processor 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0
Request a Quote Datasheet
Description
15.6" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor Low power and fanless system design Built-in Intel Core™ i5-6300U processor 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor
15.6" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor
15.6" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor Low power and fanless system design Built-in Intel Core™ i5-6300U processor 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0

15.6" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor

  • Low power and fanless system design
  • Built-in Intel Core™ i5-6300U processor
  • 15.6" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support DeviceOn/iService software for remote device management
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 15.6" Ubiquitous Touch Computer with 6th Gen Intel® Core™ i5/i3 Processor
General Features Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details