Advantech 15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor UTC-315DR-ATB0E

Description
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor Low power and fanless system design Built-in Intel Celeron® J1900 processor 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor Low power and fanless system design Built-in Intel Celeron® J1900 processor 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor
UTC-315DR-ATB0E
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor UTC-315DR-ATB0E
15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor Low power and fanless system design Built-in Intel Celeron® J1900 processor 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management

15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor

  • Low power and fanless system design
  • Built-in Intel Celeron® J1900 processor
  • 15.6" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support DeviceOn/iService software for remote device management
Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 15.6" RES TOUCH,CELERON J1900,4G RAM,BL

Panel PCs 15.6" RES TOUCH,CELERON J1900,4G RAM,BL

Buy Now Datasheet

Technical Specifications

  Advantech VAST STOCK CO., LIMITED
Product Category Computers Computers
Product Number UTC-315DR-ATB0E UTC-315DR-ATB0E
Product Name 15.6" Ubiquitous Touch Computer with Intel® Celeron® J1900 Processor Panel PCs
Display Size 15.6 inch (396.24 mm)
Operating System Win 10 IoT Enterprise 64bit/ Linux/ Android 6.0
Processor Intel 386 Family; Intel® Celeron® J1900
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details