Advantech 10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors UTC-310JP-ATW1E

Description
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors Low power and fanless system design Built-in Intel® Celeron® J6412 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications PoE supported Support TPM 2.0
Request a Quote Datasheet
Description
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors Low power and fanless system design Built-in Intel® Celeron® J6412 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications PoE supported Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors
UTC-310JP-ATW1E
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors UTC-310JP-ATW1E
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors Low power and fanless system design Built-in Intel® Celeron® J6412 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications PoE supported Support TPM 2.0

10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors

  • Low power and fanless system design
  • Built-in Intel® Celeron® J6412
  • 10.1" monitor with 16:10 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable plastic frame design for panel mount applications
  • PoE supported
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-310JP-ATW1E
Product Name 10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors
Display Size 10.1 inch (256.54 mm)
Operating System Windows 10 IoT LTSC 2021 / Windows 11 IoT / Linux / Android 12.0
Processor Intel 386 Family; Intel® Celeron® J6412
Unlock Full Specs
to access all available technical data

Similar Products

4U Edge AI HPC powered by Intel® Raptor Lake S CPU and NVIDIA Certified with RTX™ 6000 Ada Generation - AIR-510-000A1 - Advantech
Specs
Processor Intel 386 Family; Intel 12/13/14th Gen. 65W Embedded Series
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Intel® Celeron Quad Core J1900 Quad Core SoC with Dual GbE and Dual COM Fanless Box PC - ARK-10-U0A4 - Advantech
Specs
Processor Intel 386 Family; Intel Celeron Processor J1900 Quad Core SoC
IDE Capacity 8.0 GB
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots - AIMC-3403-00A2 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; Intel® Core™ processors (7th/6th Gen)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details