Advantech 10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors UTC-310JP-ATB1E

Description
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors Low power and fanless system design Built-in Intel® Celeron® J6412 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications PoE supported Support TPM 2.0
Request a Quote Datasheet
Description
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors Low power and fanless system design Built-in Intel® Celeron® J6412 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications PoE supported Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors
UTC-310JP-ATB1E
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors UTC-310JP-ATB1E
10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors Low power and fanless system design Built-in Intel® Celeron® J6412 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications PoE supported Support TPM 2.0

10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors

  • Low power and fanless system design
  • Built-in Intel® Celeron® J6412
  • 10.1" monitor with 16:10 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable plastic frame design for panel mount applications
  • PoE supported
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-310JP-ATB1E
Product Name 10.1" Ubiquitous Touch Computer with Intel® Celeron® J6412 processors
Display Size 10.1 inch (256.54 mm)
Operating System Windows 10 IoT LTSC 2021 / Windows 11 IoT / Linux / Android 12.0
Processor Intel 386 Family; Intel® Celeron® J6412
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1802E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details