Advantech 10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors UTC-310GP-USW1E

Description
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G) 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications
Request a Quote Datasheet
Description
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G) 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors
UTC-310GP-USW1E
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors UTC-310GP-USW1E
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G) 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications

10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors

  • Low power and fanless system design
  • Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G)
  • 10.1" monitor with 16:10 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable plastic frame design for panel mount applications
Buy Now Datasheet
Industrial PCs - 2084-UTC-310GP-USW1E-ND - DigiKey
Thief River Falls, MN, United States
10 PCAP T/S, PENTIUM N4200, 2G R

10 PCAP T/S, PENTIUM N4200, 2G R

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-310GP-USW1E 2084-UTC-310GP-USW1E-ND
Product Name 10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Industrial PCs
Display Size 10.1 inch (256.54 mm)
Processor Intel 386 Family; Intel® Pentium® N4200 1.10GHz
Main Memory 2.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1604E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details