Advantech 10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors UTC-310GP-USB1E

Description
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G) 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications
Request a Quote Datasheet
Description
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G) 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors
UTC-310GP-USB1E
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors UTC-310GP-USB1E
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G) 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications

10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors

  • Low power and fanless system design
  • Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G)
  • 10.1" monitor with 16:10 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable plastic frame design for panel mount applications
Buy Now Datasheet
Industrial PCs - 2084-UTC-310GP-USB1E-ND - DigiKey
Thief River Falls, MN, United States
10 PCAP T/S, PENTIUM N4200, 2G R

10 PCAP T/S, PENTIUM N4200, 2G R

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-310GP-USB1E 2084-UTC-310GP-USB1E-ND
Product Name 10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Industrial PCs
Display Size 10.1 inch (256.54 mm)
Processor Intel 386 Family; Intel® Pentium® N4200 1.10GHz
Main Memory 2.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. - AFE-E630-U0E1 - Advantech
Specs
Processor Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Industrial PCs - ARK1123C1704E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details